Klein Tools, Inc. Safety Glasses 60055

Description
WRAP AROUND TYPE ANSI Z80.3 APPLICABLE STANDARD OUTDOOR APPLICATION POLYCARBONATE LENS MATERIAL BLACK FRAME COLOR BROWN LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
Datasheet
Description
WRAP AROUND TYPE ANSI Z80.3 APPLICABLE STANDARD OUTDOOR APPLICATION POLYCARBONATE LENS MATERIAL BLACK FRAME COLOR BROWN LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Glasses - 60055 - Klein Tools, Inc.
Chicago, IL, USA
Safety Glasses
60055
Safety Glasses 60055
WRAP AROUND TYPE ANSI Z80.3 APPLICABLE STANDARD OUTDOOR APPLICATION POLYCARBONATE LENS MATERIAL BLACK FRAME COLOR BROWN LENS TINT LIGHT INTENSITY NORMAL TO LOW TRUE COLOR RECOGNITION YES VISUAL LIGHT TRANSMITTED 92 PERCENT ACCIDENTAL ARC PROTECTION NO
  • WRAP AROUND TYPE
  • ANSI Z80.3 APPLICABLE STANDARD
  • OUTDOOR APPLICATION
  • POLYCARBONATE LENS MATERIAL
  • BLACK FRAME COLOR
  • BROWN LENS TINT
  • LIGHT INTENSITY NORMAL TO LOW
  • TRUE COLOR RECOGNITION YES
  • VISUAL LIGHT TRANSMITTED 92 PERCENT
  • ACCIDENTAL ARC PROTECTION NO
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Eyewear
Product Number 60055
Product Name Safety Glasses
Type Glasses
Unlock Full Specs
to access all available technical data

Similar Products