Honeywell Analytics, Inc. Microswitch/Miniature Switch 8AC9

Description
MICROSWITCH, ROD, SPDT, 5A, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, PRODUCT RANGE:-, OPERATING FORCE MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH, ROD, SPDT, 5A, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, PRODUCT RANGE:-, OPERATING FORCE MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 43880536 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
43880536
Microswitch/Miniature Switch 43880536
MICROSWITCH, ROD, SPDT, 5A, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, PRODUCT RANGE:-, OPERATING FORCE MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, ROD, SPDT, 5A, MICROSWITCH TYPE:MINIATURE, MICROSWITCH ACTUATOR:PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE DC NOM:30VDC, PRODUCT RANGE:-, OPERATING FORCE MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 43880536
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
R program - RD - Pushbutton - RDMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers