TE Connectivity Tactile Switches 1437566-4

Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.5 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.5 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1437566-4 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1437566-4
Tactile Switches 1437566-4
Body Features Actuator Color : Black Actuator Force : 180 G  [6.34 OZ ] Actuator Material : PPS Actuator Orientation : Top Actuator Profile : Extended Case Color : Brown Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : 1.07 MM  [.042 INCH ] Button Width : 2.99 MM  [.118 INCH ] Product Height : 4.5 MM  [.18 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 180 G  [6.34 OZ ]
  • Actuator Material : PPS
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Brown
  • Case Material : Nylon
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 1.07 MM  [.042 INCH ]
  • Button Width : 2.99 MM  [.118 INCH ]
  • Product Height : 4.5 MM  [.18 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Reel & Box

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1437566-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1437566-4
Pushbutton Switches 1437566-4
SMT Sealed Tactile Sw

SMT Sealed Tactile Sw

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1437566-4 1437566-4
Product Name Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1800 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571407-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Tactile Switches - 2337230-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2213819-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2506470-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details