HONEYWELL INTERNATIONAL, INC.
87895-13 -- PANEL METERS - COUNTERS, HOUR METERS
Honeywell International, Inc.
Panel Meters - Counters, Hour Meters
87895-13
Description
COUNTER HOUR METER
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Description
COUNTER HOUR METER
Suppliers
Panel Meters - Counters, Hour Meters
87895-13
Buy Now
Panel Meters - Counters, Hour Meters
87895-13
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
87895-13 |
87895-13 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
4.0
View Details
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, Frequency, Voltage
Depth
97.5 mm (3.84 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details