CARLO GAVAZZI Automation Components Timer PBB02 Series

Description
Multi voltage true delay on release timer with 3 time ranges from 60 s to 10 h selectable by DIP-switches. The built-in battery (NiCd) will be charged while the power supply is applied. For mounting on DIN-rail (DBB02) or Plug-in (PBB02). Time range 60 s to 10 h - battery powered 3 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic start after drop-out of power supply Repeatability: ≤ 0.2% Output: 8 A SPDT or 8 A DPDT relay For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 mm Euronorm or 36 mm Plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON
Datasheet
Description
Multi voltage true delay on release timer with 3 time ranges from 60 s to 10 h selectable by DIP-switches. The built-in battery (NiCd) will be charged while the power supply is applied. For mounting on DIN-rail (DBB02) or Plug-in (PBB02). Time range 60 s to 10 h - battery powered 3 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic start after drop-out of power supply Repeatability: ≤ 0.2% Output: 8 A SPDT or 8 A DPDT relay For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 mm Euronorm or 36 mm Plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi voltage true delay on release timer with 3 time ranges from 60 s to 10 h selectable by DIP-switches. The built-in battery (NiCd) will be charged while the power supply is applied. For mounting on DIN-rail (DBB02) or Plug-in (PBB02). Time range 60 s to 10 h - battery powered 3 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic start after drop-out of power supply Repeatability: ≤ 0.2% Output: 8 A SPDT or 8 A DPDT relay For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 mm Euronorm or 36 mm Plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON

Multi voltage true delay on release timer with 3 time ranges from 60 s to 10 h selectable by DIP-switches. The built-in battery (NiCd) will be charged while the power supply is applied. For mounting on DIN-rail (DBB02) or Plug-in (PBB02).

  • Time range 60 s to 10 h - battery powered
  • 3 time ranges selectable by DIP-switches
  • Knob-adjustable time setting
  • Automatic start after drop-out of power supply
  • Repeatability: ≤ 0.2%
  • Output: 8 A SPDT or 8 A DPDT relay
  • For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in
  • 22.5 mm Euronorm or 36 mm Plug-in module housing
  • Combined AC and DC power supply
  • LED indication for relay status and power supply ON
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Electromechanical Timers
Product Number PBB02 Series
Product Name Timer
Operating Temperature 32 to 140 F (0 to 60 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 85.04 - Miniature plug-in timer 7A - 850400120000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Timer/Counter - 63532322 - Radwell International
Marsh Bellofram Group of Companies
Specs
Instrument Type Timer
Technology Electromechanical
View Details