Honeywell Sensing & IoT Panel Meters - Counters, Hour Meters 85025-22

Description
COUNTER 5 CHAR 5-110V PANEL MT
Description
COUNTER 5 CHAR 5-110V PANEL MT

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 85025-22 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
85025-22
Panel Meters - Counters, Hour Meters 85025-22
COUNTER 5 CHAR 5-110V PANEL MT

COUNTER 5 CHAR 5-110V PANEL MT

Supplier's Site
Panel Meters - Counters, Hour Meters - 85025-22 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
85025-22
Panel Meters - Counters, Hour Meters 85025-22
Time Counter (Hour Meter) 5 ~ 110VDC Panel Mount

Time Counter (Hour Meter) 5 ~ 110VDC Panel Mount

Buy Now

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 85025-22 85025-22
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 6233795 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers