The 5000 series pressure switches have been designed to be used in various applications ranging from standard to ultra-heavy duty. The switches sense a change in the pressure and when a designated set point is reached they will either open or close an electrical circuit. A wide selection of pressure ranges are available making them suitable for many applications.
Potential Applications:. Engine transmission. Hydraulics and brakes. Power steering. Fuel pressure. ABS brakes. Cruise control. Oxygen concentrators. Dental air. Embalming equipment. Generators/compresso
Stands up to extended duty applications. Factory set. Direct acting blade - gold-plated contacts. No dead band. Kapton diaphragm for compatibility with a variety of fluids. Various electrical connections and terminations
Pressure Range = 10 - 35psi
Pressure Reading Type = Vacuum
Media Measured = Air, Fuel, Oil
Output Type = SPST-NO
Supply Voltage = 6 - 24 V dc
Minimum Pressure Reading = 10psi
Process Connection = NPT 1/8
Maximum Pressure Reading = 35psi
Electrical Connection = Screw Terminals
Minimum Operating Temperature = -40°F
PRESSURE SWITCHES-TRANS PRESSURE SWITCH
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Vacuum Switches | Pressure Transmitters |
Product Number | 8213683 | 18T1052 |
Product Name | Pressure Switches-Trans Pressure Switch Honeywell | |
Device Category | Switch | |
Pressure Measurement | Vacuum | |
Signal Output | Switch; SPST-NO | |
Vacuum Range | 1810 torr (-41.34 in Hg vac) | |
Normal State | Normally Open |