Honeywell Sensing & IoT 700 Series temperature sensor, thin film, platinum RTD, platinum-clad nickel wire 700-102BAA-B00

Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Request a Quote Datasheet
Description
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700 Series temperature sensor, thin film, platinum RTD, platinum-clad nickel wire - 700-102BAA-B00 - Honeywell Sensing & IoT
Fort Mill, SC, United States
700 Series temperature sensor, thin film, platinum RTD, platinum-clad nickel wire
700-102BAA-B00
700 Series temperature sensor, thin film, platinum RTD, platinum-clad nickel wire 700-102BAA-B00
The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available in industry-standard 0805 and 1206 packages. The 700 Series has 100 Ohm and 1000 Ohm base resistances and is available in both the 3750 ppm/K and 3850 ppm/K temperature coefficients (375 and 385 alphas). The tolerances of the 700 Series meet DIN class A, DIN class B and DIN class 2B industry standards.

Supplier's Site Datasheet
RTD (Resistance Temperature Detector) - 480-6663-ND - DigiKey
Thief River Falls, MN, United States
RTD (Resistance Temperature Detector)
480-6663-ND
RTD (Resistance Temperature Detector) 480-6663-ND
1 kOhms RTD Platinum (Pt) ±0.06% 3850ppm/°C Radial

1 kOhms RTD Platinum (Pt) ±0.06% 3850ppm/°C Radial

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey
Product Category Resistive Temperature Devices (RTD) Elements Resistive Temperature Devices (RTD) Elements
Product Number 700-102BAA-B00 480-6663-ND
Product Name 700 Series temperature sensor, thin film, platinum RTD, platinum-clad nickel wire RTD (Resistance Temperature Detector)
Operating Temperature -94 to 932 F (-70 to 500 C) -94 to 932 F (-70 to 500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
RTD Element -  - Pyromation
Pyromation
Specs
Operating Temperature ? to 400 F (? to 204 C)
Accuracy 0.1000 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details
RTD (Resistance Temperature Detector) - 2952-P1K0.232.6W.Y.010-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details