The Honeywell MICRO SWITCH,Ñ¢ 39B8585 is a roller lever, single pole double throw (SPDT) microswitch designed for reliable and precise operation in various applications. It has a maximum contact current rating of 15A and can operate at voltages up to 250V. This switch features a roller lever actuator, which allows for smooth actuation and is suitable for applications requiring momentary or maintained contact action. The switch is engineered for durability, with a mechanical life rated for up to 20 million cycles, making it suitable for high-frequency applications. It operates effectively in a wide temperature range, from -55 °C to 204 °C, and offers options for IP64 sealing, providing protection against dust and splashes. The design includes features for tight hysteresis and differential travel, allowing for sensitive control in applications where precise switching is critical. Overall, the 39B8585 microswitch is a versatile component that meets various international standards and is suitable for use in demanding environments.
The MICRO SWITCH 6AS Series consists of two large premium BZ/BA/BM/BE snap-action switches ganged together and actuated by a single actuator. Field adjustable operating point is an option for one or both switches.
SWITCH SNAP ACT SPDTX2 15A 125V
MICRO SW, ROLLER LEVER, SPDT, 15A, 250V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Basic / Snap Action Switches MICRO SWITCH Basic Switches: AS Series, Tandem Assembly, Two (2) Single Pole Double Throw (SPDT) Standard Basic Switches, 15 A 125/250/480 Vac, 30,6 mm [1.203 in] Centered Stainless Steel Sintered Roller Lever Actuator with Adjusting Screw, Binding H
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 6AS34 | 480-4303-ND | 39B8585 | 6AS34 |
| Product Name | MICRO SWITCH AS Series Tandem Switch, Single Pole Double Throw Circuitry (2 CKT), 15 A at 250 Vac, Roller Lever Actuator, Silver Contacts, Screw Termination | Snap Action, Limit Switches | Micro Sw, Roller Lever, Spdt, 15A, 250V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Lever |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |