MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
SWITCH, TOGGLE, DPDT, 20A, 277V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; Switch Features:2P RoHS Compliant: Yes
SWITCH TOGGLE DPDT 15A 125V
| Honeywell Sensing & IoT | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 62NT1-3 | 32H3417 | 62NT1-3 |
| Product Name | NT Series Toggle Switch, Panel stand-off feature, 2 pole step base, 2 position, Screw terminal, Standard Lever | Switch, Toggle, Dpdt, 20A, 277V; Switch Operation Honeywell | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal | |
| Standards / Compliances | UL Listed | RoHS |