The Uvex Phynomic C3 cut resistant glove is an ultra-light all-round safety glove with a good cut protection level (Cut 3). The aqua-polymer foam coating is extremely flexible, provides good grip and leaves no trace on sensitive surfaces. In addition, the glove is accelerator free and suitable for allergy sufferers. The Uvex pure Standard provides a perfect health and product protection.
⢠Good cut protection,⢠Excellent dexterity,⢠Excellent dry grip,⢠High level of breathability,⢠Sizes 6, 7, 8, 9, 10, 11,⢠Standard: EN 388 (4 3 4 3),⢠Aqua-polymer foam coating on palm and fingertips, knitted cuff,⢠Material liner: polyamide/elastane /HPPE/glass,⢠Coating: Aqua-polymer foam coating
Primary Glove Application = Cut Resistant
Glove Size = 6 - S
Glove Material = Elastane, Glass Polyamide, HPPE
Main Colour of Glove = Blue
Glove Coating = Foam
Number of Gloves = 1 Pair
Range = Phynomic
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1304431 |
Clothing Type | Gloves |