Jallatte J-Dream, Alexia JJD22 Basket safety shoes are a stylish protective shoe with a steel toe cap and a leather upper. The upper Vamp lining is a non-woven fabric and an anti-bacterial nylon lining protects your feet. The shoe is scuff and acid perspiration resistant plus is anti-static and also resists oils and hydrocarbons. A comfortable fit is provided by the Vamp lining and the polyurethane fibre covered footbed. A padded collar provides ankle and Achilles protection plus the padded textile tongue gives you instep protection. High visibility is provided by the fluorescent markings. Alexia JJD22 Basket Safety shoe,Dual density TPU sole,Anti-static,Hig
h ankle style, Laced,Leather upper â lining is nylon,Vamp lining in non-woven fabric,Fluorescent marking on the heel and sides gives increased visibility,Heel stiffener,Anti-bacte
rial,Abrasion and tear resistant,Scuff resistant,Acid perspiration resistant,Resistant to oils and hydro-carbons,Side bellows â prevents dirt entering the shoe,Padded collar,Padded tongue â instep protection,Ankle and Achilles protection J-Souplesse footbed â full piece, anatomic, anti-static, polyurethane covered in special fibre,Perforated at the front, good ventilation,Cushione
d in heel ,Heel stiffener,Heel shock absorption,Dual density TPU sole,FleXtane stab resistant insole and liner,100% Composite,Steel toe cap with perforations â protects to 200 joules Shoe Size EUR = 41 Type = Shoe Colour = Black Safety Toe = Yes Safety Toe Type = Steel Safety Rating EN ISO 20345 = S3 Series = ALEXIA Anti-Static = Yes Resistant To = Abrasion, Hydrocarbons, Oil, Slip, Stab Closure Type = Lace Up
Jallatte J-Dream, Alexia JJD22 Basket safety shoes are a stylish protective shoe with a steel toe cap and a leather upper. The upper Vamp lining is a non-woven fabric and an anti-bacterial nylon lining protects your feet. The shoe is scuff and acid perspiration resistant plus is anti-static and also resists oils and hydrocarbons. A comfortable fit is provided by the Vamp lining and the polyurethane fibre covered footbed. A padded collar provides ankle and Achilles protection plus the padded textile tongue gives you instep protection. High visibility is provided by the fluorescent markings.
Alexia JJD22 Basket Safety shoe,Dual density TPU sole,Anti-static,High ankle style, Laced,Leather upper â lining is nylon,Vamp lining in non-woven fabric,Fluorescent marking on the heel and sides gives increased visibility,Heel stiffener,Anti-bacterial,Abrasion and tear resistant,Scuff resistant,Acid perspiration resistant,Resistant to oils and hydro-carbons,Side bellows â prevents dirt entering the shoe,Padded collar,Padded tongue â instep protection,Ankle and Achilles protection
J-Souplesse footbed â full piece, anatomic, anti-static, polyurethane covered in special fibre,Perforated at the front, good ventilation,Cushioned in heel ,Heel stiffener,Heel shock absorption,Dual density TPU sole,FleXtane stab resistant insole and liner,100% Composite,Steel toe cap with perforations â protects to 200 joules
Shoe Size EUR = 41
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = S3
Series = ALEXIA
Anti-Static = Yes
Resistant To = Abrasion, Hydrocarbons, Oil, Slip, Stab
Closure Type = Lace Up