Honeywell Sensing & IoT SE Series Environmentally Sealed Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, Leadwire Termination 5SE1

Description
MICRO SWITCH™ SE Series and XE Series environment-sealed enclosed basic switches within a corrosion-resistant aluminum housing to seal precision switch contacts from contamination. SE Series switches include an SM basic switch; XE Series switches include the smaller SX Series basic switch.
Request a Quote Datasheet
Description
MICRO SWITCH™ SE Series and XE Series environment-sealed enclosed basic switches within a corrosion-resistant aluminum housing to seal precision switch contacts from contamination. SE Series switches include an SM basic switch; XE Series switches include the smaller SX Series basic switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series Environmentally Sealed Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, Leadwire Termination - 5SE1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
SE Series Environmentally Sealed Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, Leadwire Termination
5SE1
SE Series Environmentally Sealed Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, Leadwire Termination 5SE1
MICRO SWITCH™ SE Series and XE Series environment-sealed enclosed basic switches within a corrosion-resistant aluminum housing to seal precision switch contacts from contamination. SE Series switches include an SM basic switch; XE Series switches include the smaller SX Series basic switch.

MICRO SWITCH™ SE Series and XE Series environment-sealed enclosed basic switches within a corrosion-resistant aluminum housing to seal precision switch contacts from contamination. SE Series switches include an SM basic switch; XE Series switches include the smaller SX Series basic switch.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-4291-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4291-ND
Snap Action, Limit Switches 480-4291-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
5SE1
Basic / Snap Action Switches 5SE1
Basic / Snap Action Switches 5A @ 250 VAC SPDT

Basic / Snap Action Switches 5A @ 250 VAC SPDT

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell - 23F2025 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
23F2025
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell 23F2025
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: No

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:30VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 5SE1 480-4291-ND 5SE1 23F2025
Product Name SE Series Environmentally Sealed Basic Switch, Single Pole Double Throw Circuitry, 5 A at 250 Vac, Pin Plunger Actuator, Leadwire Termination Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Terminal Type Wire Leads Wire Leads Wire Leads; Wire Leaded
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-SAJSX2XPP0180SDTUPQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Micro Switches - 2326083 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details