Honeywell Sensing & IoT Rotary Potentiometers, Rheostats 53C350K

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RV4N503-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RV4N503-ND
Rotary Potentiometers, Rheostats RV4N503-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 53C350K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
53C350K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 53C350K
POT 50K OHM 2W PLASTIC LINEAR

POT 50K OHM 2W PLASTIC LINEAR

Supplier's Site
Potentiometer - 10700247 - Radwell International
Willingboro, NJ, United States
Potentiometer
10700247
Potentiometer 10700247
CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM, 10%, 2W; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:53 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM, 10%, 2W; TRACK RESISTANCE:50KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:2W; RESISTANCE TOLERANCE:¦ 10%; PRODUCT RANGE:53 SERIES; POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pot;Cnd Pl;Rest 50 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 50 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153126
Pot;Cnd Pl;Rest 50 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153126
Conductive Plastic Potentiometers Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Conductive Plastic Potentiometers
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number RV4N503-ND 53C350K 10700247 70153126
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer Pot;Cnd Pl;Rest 50 Kilohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details