Honeywell Sensing & IoT TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting 4TP8-10

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting - 4TP8-10 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting
4TP8-10
TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting 4TP8-10
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker & Toggle Switches - 4TP8-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
4TP8-10
Rocker & Toggle Switches 4TP8-10
Rocker Switch

Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
4TP8-10
Switches - Rocker Switches 4TP8-10
SWITCH ROCKER 4PDT 15A 125V

SWITCH ROCKER 4PDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 4TP8-10 4TP8-10 4TP8-10
Product Name TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Flush Panel Mounting Rocker & Toggle Switches Switches - Rocker Switches
Pole & Throw Specifications 4PDT 4PDT
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 15 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL12RCA/U - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details