MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
SWITCH ROCKER 4PDT 10A 125V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 4TP4-70 | 4TP4-70 | 4TP4-70 |
| Product Name | TP Series Rocker Switch, 4 pole, 3 position, Screw terminal, Above Panel Mounting | Rocker & Toggle Switches | Switches - Rocker Switches |
| Pole & Throw Specifications | 4PDT | 4PDT | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw Terminal | |
| Current Rating | 0.5000 to 10 amps | 10 amps | |
| AC Voltage Rating | 0.5000 to 277 volts | 125 volts | |
| DC Voltage Rating | 0.5000 to 28 volts |