Honeywell Sensing & IoT Switch, Pushbutton, Dpdt; Product Range Honeywell 4A11BFA11

Description
SWITCH, PUSHBUTTON, DPDT; Product Range:4 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, DPDT; Product Range:4 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt; Product Range Honeywell - 05M2933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt; Product Range Honeywell
05M2933
Switch, Pushbutton, Dpdt; Product Range Honeywell 05M2933
SWITCH, PUSHBUTTON, DPDT; Product Range:4 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT; Product Range:4 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 05M2933
Product Name Switch, Pushbutton, Dpdt; Product Range Honeywell
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details