Basic / Snap Action Switches SUBMINI SW SPDT 11A 250VAC 30VDC BAS SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 41SM301 |
| Product Name | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style; Plunger |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |