Honeywell Sensing & IoT Microswitch/Miniature Switch 3MN6

Description
MICROSWITCH, PIN PLUNGER, DPDT, 15 AMP / 600 V, SWITCH ACTUATOR : PIN PLUNGER CONTACT ; SWITCH TERMINALS:SCREW, CONTACT VOLTAGE DC NOM:230 VDC; PRODUCT RANGE: MN SERIES,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MICROSWITCH, PIN PLUNGER, DPDT, 15 AMP / 600 V, SWITCH ACTUATOR : PIN PLUNGER CONTACT ; SWITCH TERMINALS:SCREW, CONTACT VOLTAGE DC NOM:230 VDC; PRODUCT RANGE: MN SERIES,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64852365 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64852365
Microswitch/Miniature Switch 64852365
MICROSWITCH, PIN PLUNGER, DPDT, 15 AMP / 600 V, SWITCH ACTUATOR : PIN PLUNGER CONTACT ; SWITCH TERMINALS:SCREW, CONTACT VOLTAGE DC NOM:230 VDC; PRODUCT RANGE: MN SERIES,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MICROSWITCH, PIN PLUNGER, DPDT, 15 AMP / 600 V, SWITCH ACTUATOR : PIN PLUNGER CONTACT ; SWITCH TERMINALS:SCREW, CONTACT VOLTAGE DC NOM:230 VDC; PRODUCT RANGE: MN SERIES,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64852365
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Push Button Switches - 1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers