MICRO SWITCH SX Series subminiature basic switches are used for simple or precision on/off application needs. They are small, precision snap-action switches that are ideal where savings in space and weight are important.
Basic / Snap Action Switches SUBMINI SW SPDT 7A 250Vac PinPlung ACTR
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 2SX83 | 2SX83 |
| Product Name | MICRO SWITCH SX Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 7 A, Pin Plunger Actuator, Solder Termination | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pushbutton Style; Plunger |
| Base Material | Thermoplastic / Plastic | |
| Standards and Certifications | UL List; CSA Mark | RoHS |
| Operating Temp | -63 to 250 F (-53 to 121 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |