Honeywell Sensing & IoT Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - 2SS52M 2SS52M

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1004777-2SS52M Packaging: Bulk Technology: Magnetoresistive Output Type: Open Collector Polarization: Either Current - Supply (Max): 11mA Current - Output (Max): 20mA Sensing Range: ±2.5mT Trip, ±0.5mT Release Family Name: 2SS52M Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 3.8 V to 30 V Testing Conditions: -40°C to 150°C Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Medical, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1004777-2SS52M Packaging: Bulk Technology: Magnetoresistive Output Type: Open Collector Polarization: Either Current - Supply (Max): 11mA Current - Output (Max): 20mA Sensing Range: ±2.5mT Trip, ±0.5mT Release Family Name: 2SS52M Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 3.8 V to 30 V Testing Conditions: -40°C to 150°C Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Medical, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - 2SS52M - 1004777-2SS52M - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - 2SS52M
1004777-2SS52M
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - 2SS52M 1004777-2SS52M
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1004777-2SS52M Packaging: Bulk Technology: Magnetoresistive Output Type: Open Collector Polarization: Either Current - Supply (Max): 11mA Current - Output (Max): 20mA Sensing Range: ±2.5mT Trip, ±0.5mT Release Family Name: 2SS52M Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: TO-92-3 Purpose: Omnipolar Switch Supply Voltage - Operating: 3.8 V to 30 V Testing Conditions: -40°C to 150°C Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Medical, Consumer Electronics

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1004777-2SS52M
Packaging: Bulk
Technology: Magnetoresistive
Output Type: Open Collector
Polarization: Either
Current - Supply (Max): 11mA
Current - Output (Max): 20mA
Sensing Range: ±2.5mT Trip, ±0.5mT Release
Family Name: 2SS52M
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: TO-92-3
Purpose: Omnipolar Switch
Supply Voltage - Operating: 3.8 V to 30 V
Testing Conditions: -40°C to 150°C
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Medical, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1004777-2SS52M
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - 2SS52M
Supply Voltage (VS) 3.8 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
8-bit 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3245ADGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0200 mA
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers