Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Screw terminal, Standard Lever 2NT1-6

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Screw terminal, Standard Lever - 2NT1-6 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Screw terminal, Standard Lever
2NT1-6
MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Screw terminal, Standard Lever 2NT1-6
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 2NT1-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2NT1-6
Rocker & Toggle Switches 2NT1-6
TOGGLES & ROCKERS

TOGGLES & ROCKERS

Buy Now
Rocker & Toggle Switches - 2NT1-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2NT1-6
Rocker & Toggle Switches 2NT1-6
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Toggle Switches - 480-4198-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
480-4198-ND
Toggle Switches 480-4198-ND
Toggle Switch DPST-NO Panel Mount

Toggle Switch DPST-NO Panel Mount

Buy Now Datasheet
Toggle Switches - 1873493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1873493
Toggle Switches 1873493
Honeywell 2NT1-6 Toggle Switch

Honeywell 2NT1-6 Toggle Switch

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
2NT1-6
Toggle Switches 2NT1-6
Toggle Switches DPST 2 Position Screw Standard Lever

Toggle Switches DPST 2 Position Screw Standard Lever

Buy Now Datasheet
Switch, Toggle, Dpst, 18A, 277V; Switch Operation Honeywell - 95F5216 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 18A, 277V; Switch Operation Honeywell
95F5216
Switch, Toggle, Dpst, 18A, 277V; Switch Operation Honeywell 95F5216
SWITCH, TOGGLE, DPST, 18A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 18A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:NT Series; Contact Current Max:10A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 2NT1-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
2NT1-6
Switches - Toggle Switches 2NT1-6
SWITCH TOGGLE DPST-NO 10A 125V

SWITCH TOGGLE DPST-NO 10A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2NT1-6 2NT1-6 2NT1-6 480-4198-ND 1873493 2NT1-6 95F5216 2NT1-6
Product Name MICRO SWITCH NT Series Toggle Switch, 2 pole, 2 position, Screw terminal, Standard Lever Rocker & Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switch, Toggle, Dpst, 18A, 277V; Switch Operation Honeywell Switches - Toggle Switches
Switch Type Toggle Rocker; Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Toggle Handle Standard Round
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST-NO
Terminal Type Screw Terminals Screw Terminals Solder Terminals; Screw Terminals; Straight PC Pins; Screw Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances UL Listed RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data