Honeywell Sensing & IoT Microswitch, Pin Plunger, Dpdt 10A 480V; Microswitch Type Honeywell 2MN1

Description
MICROSWITCH, PIN PLUNGER, DPDT 10A 480V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:230VDC; Product Range:MN SeriesRoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PIN PLUNGER, DPDT 10A 480V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:230VDC; Product Range:MN SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Dpdt 10A 480V; Microswitch Type Honeywell - 53K5929 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Dpdt 10A 480V; Microswitch Type Honeywell
53K5929
Microswitch, Pin Plunger, Dpdt 10A 480V; Microswitch Type Honeywell 53K5929
MICROSWITCH, PIN PLUNGER, DPDT 10A 480V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:230VDC; Product Range:MN SeriesRoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, DPDT 10A 480V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:230VDC; Product Range:MN SeriesRoHS Compliant: Yes

Supplier's Site
Basic / Snap Action Switches - 2MN1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
2MN1
Basic / Snap Action Switches 2MN1
Basic / Snap Action Switches Switch Packet

Basic / Snap Action Switches Switch Packet

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 53K5929 2MN1
Product Name Microswitch, Pin Plunger, Dpdt 10A 480V; Microswitch Type Honeywell Basic / Snap Action Switches
Common Size Standard
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 10 amps
Maximum DC Voltage 230 volts
Terminal Type Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-1447-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details