HONEYWELL SENSING & IOT
28005-19 -- PANEL METERS - COUNTERS, HOUR METERS
Honeywell Sensing & IoT
Panel Meters - Counters, Hour Meters
28005-19
Description
COUNTER HOUR METER
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Description
COUNTER HOUR METER
Suppliers
Panel Meters - Counters, Hour Meters
28005-19
Supplier's Site
Panel Meters - Counters, Hour Meters
28005-19
Buy Now
Technical Specifications
|
Product Category
|
Digital Panel Meters |
Digital Panel Meters |
|
Product Number
|
28005-19 |
28005-19 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Current, RTD Temperature Prob, Temperature
Width
45 mm (1.77 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Relay
Features
Alarms
Display Type
Numeric; Alphanumeric
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
4
Input Type
Standardized voltage (+/- 10V)
View Details