The 24PC Series miniature pressure sensors provide reliable differential pressure sensing performance in a compact package. The sensor features a proven sensing technology that utilizes a specialized piezoresistive micro-machined sensing element. The low power, non-amplified, non-compensated Wheatstone bridge circuit design provides inherently stable mV outputs over 0.5 psi through 250 psi sensing ranges.
SENSOR 1PSIC .045V
| Honeywell Sensing & IoT | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 24PCAFD6G | 24PCAFD6G |
| Product Name | 24PC Series, uncompensated/unamplified, gage, 0 psi to 1 psi, 1x4 SIP 15,2 mm [0.60 in] long, modular port | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor |
| Sensor Technology | Semiconductor Piezoresistive | |
| Measurement Type | Absolute; Differential; Gauge | Compound |
| Media | Liquid; Gas | |
| Working Pressure Range | 0.0 to 1 psi (0.0 to 0.7038 m H2O) | 1 psi (0.7038 m H2O) |