SWITCH SNAP ACTION SPDT 10A 120V
DigiKey | |
---|---|
Product Category | Snap Action Switches |
Product Number | 480-4129-ND |
Product Name | Snap Action, Limit Switches |
Actuator Style | Roller Style |
Features | Dustproof |
Standards and Certifications | RoHS |
Operating Temp | -20 to 160 F (-29 to 71 C) |