HONEYWELL SENSING & IOT
20128-21 -- PANEL METERS - COUNTERS, HOUR METERS
Honeywell Sensing & IoT
Panel Meters - Counters, Hour Meters
20128-21
Description
HOUR PANEL METER DIGITAL
-
Quarktwin Technology Ltd.
Description
HOUR PANEL METER DIGITAL
Suppliers
Panel Meters - Counters, Hour Meters
20128-21
Buy Now
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
20128-21 |
|
Product Name
|
Panel Meters - Counters, Hour Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LCD
Voltage Range
50 to 516 volts
Frequency Range
60 Hz
View Details
2 suppliers
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Number Digits
5.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Resistance, Voltage, Potentiometer Signal, Temperature, Current
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Outputs
Analog; Serial Communications; Relay
Features
Alarms; OnOff; Set Points
Display Type
Numeric
View Details