Honeywell Sensing & IoT TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting 1TP8-1

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting - 1TP8-1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting
1TP8-1
TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting 1TP8-1
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Rocker Switches - 1TP8-1-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1TP8-1-ND
Rocker Switches 1TP8-1-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Flange

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Flange

Buy Now Datasheet
Rocker & Toggle Switches - 1TP8-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1TP8-1
Rocker & Toggle Switches 1TP8-1
Rocker Switch

Rocker Switch

Buy Now
Shenzhen, China
Switches - Rocker Switches
1TP8-1
Switches - Rocker Switches 1TP8-1
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1TP8-1 1TP8-1-ND 1TP8-1 1TP8-1
Product Name TP Series Rocker Switch, 1 pole, 3 position, Screw terminal, Flush Panel Mounting Rocker Switches Rocker & Toggle Switches Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 20 amps 15 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2086-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details