Honeywell Sensing & IoT TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting 1TP67-2-L4

Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet
Description
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting - 1TP67-2-L4 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting
1TP67-2-L4
TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting 1TP67-2-L4
MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic, and six colors of opaque plastic. Switches without buttons are also available, as well as separate buttons.

Supplier's Site Datasheet
Switches - Rocker Switches 1TP67-2-L4
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches
Product Number 1TP67-2-L4 1TP67-2-L4
Product Name TP Series Rocker Switch, 1 pole, 2 position, Screw terminal, Flush Panel Mounting Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Screw Terminals Screw Terminals; Screw Terminal
Current Rating 0.5000 to 20 amps 15 amps
AC Voltage Rating 0.5000 to 277 volts 125 volts
DC Voltage Rating 0.5000 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB11AAF - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details