Honeywell Sensing & IoT MICRO SWITCH TB Series Basic Switch, Double Pole Double Throw Double Break Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, Silver Contacts, Solder Termination 1TB242-4

Description
MICRO SWITCH TB Series miniature double-break basic switches are basic double-break units that offer a means of controlling isolated circuits. Each circuit may be driven by an independent voltage source.
Datasheet
Description
MICRO SWITCH TB Series miniature double-break basic switches are basic double-break units that offer a means of controlling isolated circuits. Each circuit may be driven by an independent voltage source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH TB Series Basic Switch, Double Pole Double Throw Double Break Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, Silver Contacts, Solder Termination - 1TB242-4 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH TB Series Basic Switch, Double Pole Double Throw Double Break Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, Silver Contacts, Solder Termination
1TB242-4
MICRO SWITCH TB Series Basic Switch, Double Pole Double Throw Double Break Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, Silver Contacts, Solder Termination 1TB242-4
MICRO SWITCH TB Series miniature double-break basic switches are basic double-break units that offer a means of controlling isolated circuits. Each circuit may be driven by an independent voltage source.

MICRO SWITCH TB Series miniature double-break basic switches are basic double-break units that offer a means of controlling isolated circuits. Each circuit may be driven by an independent voltage source.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
1TB242-4
Basic / Snap Action Switches 1TB242-4
Basic / Snap Action Switches LARGE BASICS

Basic / Snap Action Switches LARGE BASICS

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 1TB242-4 1TB242-4
Product Name MICRO SWITCH TB Series Basic Switch, Double Pole Double Throw Double Break Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, Silver Contacts, Solder Termination Basic / Snap Action Switches
Actuator Style Pushbutton Style Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-SAJ35XXPP0N49SDTFAQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Micro Switches - 2496855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details