Honeywell Sensing & IoT Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Right angle cylindrical threaded form factor, 2,50 mm/3,50 range, 3-wire current sinking output near/fault/far, EN2997Y10803MN term 1PRTD3ACN1-000

Description
Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the HAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.
Request a Quote Datasheet
Description
Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the HAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Right angle cylindrical threaded form factor, 2,50 mm/3,50 range, 3-wire current sinking output near/fault/far, EN2997Y10803MN term - 1PRTD3ACN1-000 - Honeywell Sensing & IoT
Fort Mill, SC, United States
Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Right angle cylindrical threaded form factor, 2,50 mm/3,50 range, 3-wire current sinking output near/fault/far, EN2997Y10803MN term
1PRTD3ACN1-000
Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Right angle cylindrical threaded form factor, 2,50 mm/3,50 range, 3-wire current sinking output near/fault/far, EN2997Y10803MN term 1PRTD3ACN1-000
Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the HAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.

Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can be configured with an optional health monitoring output to the host system. The technology Honeywell uses in the HAPS Series is considered an improvement on traditional ECKO (Eddy Current Killed Oscillator) topology that previously had been the standard in aerospace applications.

Supplier's Site Datasheet
Proximity Sensors - 1PRTD3ACN1-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
1PRTD3ACN1-000
Proximity Sensors 1PRTD3ACN1-000
Aerospace Proximity Sensor

Aerospace Proximity Sensor

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
1PRTD3ACN1-000
Proximity Sensors 1PRTD3ACN1-000
Proximity Sensors PROXIMITY SWITCH

Proximity Sensors PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1PRTD3ACN1-000 1PRTD3ACN1-000 1PRTD3ACN1-000
Product Name Honeywell Harsh Application Aerospace Proximity Sensor, HAPS Series, Right angle cylindrical threaded form factor, 2,50 mm/3,50 range, 3-wire current sinking output near/fault/far, EN2997Y10803MN term Proximity Sensors Proximity Sensors
Operation Distance 0.0197 to 1.04 inch (0.5000 to 26.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details