Honeywell Sensing & IoT MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Screw terminal, Locking Lever 1NT1-3F

Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet
Description
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Screw terminal, Locking Lever - 1NT1-3F - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Screw terminal, Locking Lever
1NT1-3F
MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Screw terminal, Locking Lever 1NT1-3F
MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

MICRO SWITCH NT Series toggle switches meet the need for a rugged, cost-effective toggle switch. Quality construction features include a seal between the toggle lever and bushing, and between the cover and case. These switches can be used where panels are subject to splashes, hosedowns, or outdoor environments. The "Easy-Start" threaded bushing enables quick alignment of mounting nut to decrease the chance of cross threading. The panel stand-off with O-ring feature available on some listings, eliminates the need for behind-the-panel hardware, provides uniform panel height, and provides a panel to cover seal.

Supplier's Site Datasheet
Rocker & Toggle Switches - 1NT1-3F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1NT1-3F
Rocker & Toggle Switches 1NT1-3F
Commercial Grade Toggle Switch

Commercial Grade Toggle Switch

Buy Now
Switch, Toggle, 1 Pole, 2 Position, Screw Terminals, Locking Lever - 70118804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, 1 Pole, 2 Position, Screw Terminals, Locking Lever
70118804
Switch, Toggle, 1 Pole, 2 Position, Screw Terminals, Locking Lever 70118804
Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance. NT Series toggle switches from Honeywell feature: A raised panel stand-off option for consistent panel height An Easy-Start bushing to ensure proper alignment A panel-to-cover O-ring seal for increased protection Quality at a competitive price

Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware, to provide uniform panel height, and to provide a unique, universal cover seal, all while providing reliable performance.
NT Series toggle switches from Honeywell feature:

  • A raised panel stand-off option for consistent panel height
  • An Easy-Start bushing to ensure proper alignment
  • A panel-to-cover O-ring seal for increased protection
  • Quality at a competitive price
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
1NT1-3F
Toggle Switches 1NT1-3F
Toggle Switches 1 Pole 2 Position Locker Lever

Toggle Switches 1 Pole 2 Position Locker Lever

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1NT1-3F
Switches - Toggle Switches 1NT1-3F
SWITCH TOGGLE SPDT 15A 125V

SWITCH TOGGLE SPDT 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1NT1-3F 1NT1-3F 70118804 1NT1-3F 1NT1-3F
Product Name MICRO SWITCH NT Series Toggle Switch, 1 pole, 2 position, Screw terminal, Locking Lever Rocker & Toggle Switches Switch, Toggle, 1 Pole, 2 Position, Screw Terminals, Locking Lever Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Locking Lever
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details