TE Connectivity Toggle Switches 1825139-2

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1825139-2 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1825139-2
Toggle Switches 1825139-2
Body Features Actuator Finish : Nickel Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Unthreaded Bushing Thread Size : 1/4-40 Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : On Off On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Bushing Length : 7.11 MM  [.28 INCH ] Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Type : Toggle Switch Toggle Style : Baton Short Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Bushing Thread Size : 1/4-40
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : On Off On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Bushing Length : 7.11 MM  [.28 INCH ]
  • Toggle Length : 6.86 MM  [.27 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Short

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now Datasheet
Switches - Toggle Switches - 1191624-1825139-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1191624-1825139-2
Switches - Toggle Switches 1191624-1825139-2
Win Source Part Number: 1191624-1825139-2 Category: Switches>Toggle Switches Series: Gemini A Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 100 Circuit: DPDT Switch Function: On-Off-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 6,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): A203MD9AB04; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2266-1825139-2,A203M D9AB04,1825139-2-ND, 450-2385,A203MD9AB04 -ND Base Product Number: 1825139

Win Source Part Number: 1191624-1825139-2
Category: Switches>Toggle Switches
Series: Gemini A
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 100
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 6,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): A203MD9AB04;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2266-1825139-2,A203MD9AB04,1825139-2-ND,450-2385,A203MD9AB04-ND
Base Product Number: 1825139

Buy Now Datasheet
Toggle Switches - 450-2385-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2385-ND
Toggle Switches 450-2385-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Rocker & Toggle Switches - 1825139-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825139-2
Rocker & Toggle Switches 1825139-2
Toggle Switches

Toggle Switches

Buy Now
Switches - Toggle Switches - 1825139-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
1825139-2
Switches - Toggle Switches 1825139-2
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1825139-2 1191624-1825139-2 450-2385-ND 1825139-2 1825139-2
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On Off On On-Off-On
Standards / Compliances RoHS; UL Listed
Features Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267088-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switches - 2493803-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Momentary
View Details
Toggle Switches - 450-1476-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details