Honeywell Sensing & IoT Switch, Enclosed, SIDE Rotary, LEVER NOT INCLUDED, SPDT, Snap Action 1LS9

Description
Compact Limit Switch, 10 A Current Rating Mode of operation is field adjustable NEMA 1, 3, 4, 6 and 13 Wide choice of heads and actuators Variety of operating characteristics Optional indicator light Captive screws Compact LS and plug-in 200LS limit switches have a long record of successful performance in industrial applications.
Description
Compact Limit Switch, 10 A Current Rating Mode of operation is field adjustable NEMA 1, 3, 4, 6 and 13 Wide choice of heads and actuators Variety of operating characteristics Optional indicator light Captive screws Compact LS and plug-in 200LS limit switches have a long record of successful performance in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Switch, Enclosed, SIDE Rotary, LEVER NOT INCLUDED, SPDT, Snap Action - 70118557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Enclosed, SIDE Rotary, LEVER NOT INCLUDED, SPDT, Snap Action
70118557
Switch, Enclosed, SIDE Rotary, LEVER NOT INCLUDED, SPDT, Snap Action 70118557
Compact Limit Switch, 10 A Current Rating Mode of operation is field adjustable NEMA 1, 3, 4, 6 and 13 Wide choice of heads and actuators Variety of operating characteristics Optional indicator light Captive screws Compact LS and plug-in 200LS limit switches have a long record of successful performance in industrial applications.

Compact Limit Switch, 10 A Current Rating

  • Mode of operation is field adjustable
  • NEMA 1, 3, 4, 6 and 13
  • Wide choice of heads and actuators
  • Variety of operating characteristics
  • Optional indicator light
  • Captive screws
    Compact LS and plug-in 200LS limit switches have a long record of successful performance in industrial applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70118557
Product Name Switch, Enclosed, SIDE Rotary, LEVER NOT INCLUDED, SPDT, Snap Action
Construction Single
Current Rating 10.0 amps
AC Voltage Rating 480 volts
DC Voltage Rating 480 volts
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Membrane Keypad - FMBP16BF - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 122 F (-15 to 50 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details