TE Connectivity Rotary Switches MRJB4304

Description
Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1851-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1851-ND
Rotary Switches 450-1851-ND
Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20VAC Through Hole

Rotary Switch 3 Position 4P3T 0.4VA (AC/DC) 20VAC Through Hole

Buy Now Datasheet
Switches - Rotary Switches - MRJB4304 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
MRJB4304
Switches - Rotary Switches MRJB4304
Win Source Part Number: 1112555-MRJB4304 Category: Switches>Rotary Switches Series: MRJ Number of Positions: 3 Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Tray Contact Material: Nickel Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: 1.02mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 4 Circuit per Deck: 4P3T Angle of Throw: 30° Depth Behind Panel: 7.62mm Mounting Type: Through Hole Alternative Parts (Cross-Reference): 1825536-4; 1825536-4 .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) HTSUS: 8536.50.9020 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-1851,1825536-4-N D,-MRJB4304-SI,18255 36-4 Base Product Number: MRJB Product Status: Obsolete

Win Source Part Number: 1112555-MRJB4304
Category: Switches>Rotary Switches
Series: MRJ
Number of Positions: 3
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Tray
Contact Material: Nickel
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Contact Timing: Non-Shorting (BBM)
Actuator Type: Screwdriver Slot
Actuator Length: 1.02mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 4
Circuit per Deck: 4P3T
Angle of Throw: 30°
Depth Behind Panel: 7.62mm
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 1825536-4; 1825536-4 .;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
HTSUS: 8536.50.9020
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-1851,1825536-4-ND,-MRJB4304-SI,1825536-4
Base Product Number: MRJB
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MRJB4304
Rotary Switches MRJB4304
Rotary Switches 2 POLES 6 POS FIXED

Rotary Switches 2 POLES 6 POS FIXED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1851-ND MRJB4304 MRJB4304
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Angle of Throw 30 degrees
Number of Decks 1
Poles per Deck 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-525-100-S-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details