Honeywell Sensing & IoT Snap Action, Limit Switches 1EX1

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-4056-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-4056-ND
Snap Action, Limit Switches 480-4056-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-4056-ND
Product Name Snap Action, Limit Switches
Actuator Style Roller Style
Standards and Certifications RoHS
Operating Temp -40 to 160 F (-40 to 71 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2496848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details