MICRO SWITCH DM/DP basic switches are known for their compact, lightweight design and accurate repeatability. The DM/DP Series are special application precision switch that have momentary, push-pull, and pull-to-cheat configurations. The quick- connect terminals and snap-in, panel-mount housings provide easy installation. In addition to the standard quick-connect terminals (4,78 mm x 0,51 mm [0.188 in x 0.020 in]), larger 6,35 mm x 0,81 mm [0.25 in x 0.032 in] quick-connect terminals can be provided.
SWITCH SNAP ACTION SPDT 1A 125V
Switch, Snap-In Panel Mount, SPDT, 1A @125 VAC, Finger Grip Plunger Act, QC
Basic / Snap Action Switches 1A @ 125 VAC SPDT QC
MICROSWITCH, PLUNGER, SPDT, 1A, 125V; Microswitch Type:Snap Action; Microswitch Actuator:Finger Grip Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:1A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1DM437 | 1DM437 | 480-3201-ND | 70118762 | 1DM437 | 39B3288 |
| Product Name | MICRO SWITCH DM Series Snap-in Panel Mount Switch, Single Pole Double Throw (SPDT) Circuitry, 1 A at 125 Vac, Finger Grip Plunger Actuator, Gold Contacts, Quick Connect Termination | Snap Action Switches | Snap Action, Limit Switches | Switch, Snap-In Panel Mount, SPDT, 1A @125 VAC, Finger Grip Plunger Act, QC | Basic / Snap Action Switches | Microswitch, Plunger, Spdt, 1A, 125V; Microswitch Type Honeywell |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Plunger | Pushbutton Style; Plunger | ||
| Base Material | Thermoplastic / Plastic | |||||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS | ||
| Operating Temp | -35 to 180 F (-37 to 82 C) | -35 to 180 F (-37 to 82 C) | -35 to 180 F (-37 to 82 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |