Switch, SPDT Switch Type, 10 A Current Rating, -37 to +82 °C Operating Range
These switches are designed to cut power when a service door or drawer is opened, helping to protect personnel and equipment. The DM Series of door interlock switches are designed with an attractive yet rugged snap-in panel mount design for easy installation.
Features
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 70120145 |
| Product Name | Switch, Pushbutton, SNAP IN, SPDT, 10 AMPS |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |
| Features | Has CSA Certification; Is UL listed |