Honeywell Sensing & IoT Microswitch, Pin Plunger, Spdt, 4A; Microswitch Type Honeywell 1CH25

Description
MICROSWITCH, PIN PLUNGER, SPDT, 4A; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:28VDC; Product Range:CH Series RoHS Compliant: NA
Description
MICROSWITCH, PIN PLUNGER, SPDT, 4A; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:28VDC; Product Range:CH Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Spdt, 4A; Microswitch Type Honeywell - 39B3241 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 4A; Microswitch Type Honeywell
39B3241
Microswitch, Pin Plunger, Spdt, 4A; Microswitch Type Honeywell 39B3241
MICROSWITCH, PIN PLUNGER, SPDT, 4A; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:28VDC; Product Range:CH Series RoHS Compliant: NA

MICROSWITCH, PIN PLUNGER, SPDT, 4A; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:-; Contact Current Max:-; Contact Voltage DC Nom:28VDC; Product Range:CH Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B3241
Product Name Microswitch, Pin Plunger, Spdt, 4A; Microswitch Type Honeywell
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action Switches - K1023367 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details