Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 500 psi, vacuum gage, flush mount, 1.5 mA excitation 19C500PV2L

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 500 psi, vacuum gage, flush mount, 1.5 mA excitation - 19C500PV2L - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 500 psi, vacuum gage, flush mount, 1.5 mA excitation
19C500PV2L
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 500 psi, vacuum gage, flush mount, 1.5 mA excitation 19C500PV2L
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number 19C500PV2L
Product Name 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 500 psi, vacuum gage, flush mount, 1.5 mA excitation
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure Sensors - 2133319 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 11024280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pneumatic Pressure Sensors - 299220 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Air, Oil
Working Pressure Range 2.9 psi (2.04 m H2O)
View Details