Honeywell Sensing & IoT Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Honeywell 19C015PA9K

Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10VDC; Port Style:1/4" VCR; Supply Current:-; Product Range:19C Series
Description
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10VDC; Port Style:1/4" VCR; Supply Current:-; Product Range:19C Series

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Honeywell - 88W1745 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Honeywell
88W1745
Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Honeywell 88W1745
PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10VDC; Port Style:1/4" VCR; Supply Current:-; Product Range:19C Series

PRESSURE SENSOR, 15PSI, ABSOLUTE, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:10VDC; Port Style:1/4" VCR; Supply Current:-; Product Range:19C Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 88W1745
Product Name Pressure Sensor, 15Psi, Absolute, Volt; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010444-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1601-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers