Honeywell Sensing & IoT 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5 psi, gage, 1/4-18 NPT, 1.5 mA excitation 19C005PG5L

Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet
Description
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5 psi, gage, 1/4-18 NPT, 1.5 mA excitation - 19C005PG5L - Honeywell Sensing & IoT
Fort Mill, SC, United States
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5 psi, gage, 1/4-18 NPT, 1.5 mA excitation
19C005PG5L
19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5 psi, gage, 1/4-18 NPT, 1.5 mA excitation 19C005PG5L
Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum. The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Honeywell's stainless steel 19C, 19U, and 19 Vacuum Gage Series sensors were developed for pressure applications that involve measurement of hostile media in harsh environments compatible with 316 stainless steel. The special Vacuum Gage Series sensors are specifically designed for applications that can be exposed to vacuum.

The 19C Series are calibrated and temperature compensated. They are available for use with either a constant voltage or current source. They feature a variety of pressure connections to allow use in a wide range of OEM equipment. The 19U Series is uncompensated for applications that use their own specialized circuit designs. The 19C and 19U Series are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored.

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
19C005PG5L
Sensors, Transducers - Pressure Sensors, Transducers 19C005PG5L
SENSOR 5PSIG 1/4NPT 0.1V

SENSOR 5PSIG 1/4NPT 0.1V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 19C005PG5L 19C005PG5L
Product Name 19 mm Series Heavy Duty Pressure Transducer, compensated, 0 psi to 5 psi, gage, 1/4-18 NPT, 1.5 mA excitation Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor or Transducer Sensor
Measurement Type Absolute; Gauge Gauge
Media Liquid; Gas
Features Temperature Compensated
Working Pressure Range 0.0 to 5 psi (0.0 to 3.52 m H2O) 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data