Honeywell Sensing & IoT Pressure Sensors, Transducers 164PC01D76

Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 7 V 3-SIP Module"
Request a Quote Datasheet
Description
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 7 V 3-SIP Module"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 480-4022-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-4022-ND
Pressure Sensors, Transducers 480-4022-ND
"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 7 V 3-SIP Module"

"Pressure Sensor 0.18PSI (1.25kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 7 V 3-SIP Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 20M9499 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
20M9499
Pressure Sensor; Operating Pressure Max Honeywell 20M9499
PRESSURE SENSOR; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:160PC Series; Connection Size:1.5" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:5Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:160PC Series; Connection Size:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 480-4022-ND 20M9499
Product Name Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data