SWITCH SNAP ACTION SPDT 5A 250V
DigiKey | |
---|---|
Product Category | Snap Action Switches |
Product Number | 1409-1012-ND |
Product Name | Snap Action, Limit Switches |
Actuator Style | Roller Style |
Features | Dustproof |
Standards and Certifications | RoHS |
Operating Temp | 32 to 158 F (0 to 70 C) |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |