Honeywell Sensing & IoT Pressure Sensor; Operating Pressure Max Honeywell 142PC30A

Description
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes
Description
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Honeywell - 20M8997 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
20M8997
Pressure Sensor; Operating Pressure Max Honeywell 20M8997
PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 20M8997
Product Name Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2014-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output PWM
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - Fujikura overview - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital, Unamplified
View Details