Honeywell Sensing & IoT Pressure Sensors 142PC05D

Description
Honeywell 142PC05D Low Pressure Sensor
Request a Quote Datasheet
Description
Honeywell 142PC05D Low Pressure Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 1812107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1812107
Pressure Sensors 1812107
Honeywell 142PC05D Low Pressure Sensor

Honeywell 142PC05D Low Pressure Sensor

Supplier's Site
Pressure Sensors, Transducers - 480-4001-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-4001-ND
Pressure Sensors, Transducers 480-4001-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 6 V 3-SIP Module"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.2"" (5mm) Tube, Dual 1 V ~ 6 V 3-SIP Module"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 20M8994 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
20M8994
Pressure Sensor; Operating Pressure Max Honeywell 20M8994
PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:8VDC; Port Style:Straight; Supply Current:8mA; Product Range:140PC Series; Connection Size:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1812107 480-4001-ND 20M8994
Product Name Pressure Sensors Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential; Gauge; Differential Differential Differential; Differential
Media Gas; Gas
Signal Output Analog Voltage; Amplified Analog Voltage Analog Voltage; Voltage
Working Pressure Range 0.0 to 5 psi (0.0 to 3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors - 2133346 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details