MICRO SWITCH TS Series toggles may be used anywhere manual operation is desired. They are an entry-level solution for applications that do not require a sealed toggle switch. Special on-on-on circuitry can also be furnished. TS Series switches feature broad circuitry and action availability considering 2- or 3-position options, momentary and maintained actions, and 1- and 2-pole circuitry. Switches are available with solder, screw, or quick-connect termination styles.
SWITCH TOGGLE 3PDT 18A 125V
TOGGLE SWITCH, 3PDT, 18A, 125VAC; Switch Operation:On-Off-On;
May be used anywhere manual operation is desired. MICRO SWITCHâ„¢ TS Series switches have 2- or 3-position, momentary and maintained action switches with 1- and 2-pole circuitry. Switches have screw terminations.
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 13TS15-1 | 13TS15-1 | 13TS15-1 | 17T8240 | 70119579 |
| Product Name | TS Series Toggle Switch, 3 pole, 3 position, Screw terminal, Standard Lever | Toggle Switches | Switches - Toggle Switches | Toggle Switch, 3Pdt, 18A, 125Vac; Switch Operation Honeywell | Switch, Toggle, 3 Pole, 3 Position, Screw Terminals, Standard Lever |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | Screw Terminals | |
| Standards / Compliances | UL Listed | RoHS | CE Certified; CSA Certified; UL Listed |