SWITCH SNAP ACT SPDTX2 20A 120V
DigiKey | |
---|---|
Product Category | Snap Action Switches |
Product Number | 480-3969-ND |
Product Name | Snap Action, Limit Switches |
Actuator Style | Lever Style |
Features | Dustproof |
Standards and Certifications | RoHS |
Operating Temp | -13 to 185 F (-25 to 85 C) |