Honeywell Sensing & IoT MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination 11SM3

Description
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Request a Quote Datasheet
Description
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination - 11SM3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination
11SM3
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination 11SM3
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.

MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-3952-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-3952-ND
Snap Action, Limit Switches 480-3952-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
11SM3
Basic / Snap Action Switches 11SM3
Basic / Snap Action Switches SPDT 5A 250VAC .83N NO SEAL, PIN PLUNGER

Basic / Snap Action Switches SPDT 5A 250VAC .83N NO SEAL, PIN PLUNGER

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell - 23F2095 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
23F2095
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell 23F2095
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Switch Case:PhenolicRoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Switch Case:PhenolicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 11SM3 480-3952-ND 11SM3 23F2095
Product Name MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Pin Plunger Actuator, Solder Termination Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Honeywell
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS RoHS
Operating Temp -63 to 250 F (-53 to 121 C) -67 to 257 F (-55 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Snap Action, Limit Switches - 450-3310-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details