Honeywell Sensing & IoT MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Straight Lever Actuator, Solder Termination 111SM1

Description
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Request a Quote Datasheet
Description
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Straight Lever Actuator, Solder Termination - 111SM1 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Straight Lever Actuator, Solder Termination
111SM1
MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Straight Lever Actuator, Solder Termination 111SM1
MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.

MICRO SWITCH SM Series subminiature basic switches are used for simple or precision on/off application needs. The MICRO SWITCH SM Series switches are slightly larger than the MICRO SWITCH SX Series switches. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-2326-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2326-ND
Snap Action, Limit Switches 480-2326-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch Straight Lever Spdt 5A 250V; Microswitch Type Honeywell - 73K2466 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Straight Lever Spdt 5A 250V; Microswitch Type Honeywell
73K2466
Microswitch Straight Lever Spdt 5A 250V; Microswitch Type Honeywell 73K2466
MICROSWITCH STRAIGHT LEVER SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Operating Force:7ozf RoHS Compliant: Yes

MICROSWITCH STRAIGHT LEVER SPDT 5A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage DC Nom:30VDC; Operating Force:7ozf RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
111SM1
Basic / Snap Action Switches 111SM1
Basic / Snap Action Switches 250 VAC 5 A Strght Lever Actutor

Basic / Snap Action Switches 250 VAC 5 A Strght Lever Actutor

Buy Now Datasheet
Switch, PRECISION, SubMiniature, Basic,Actuator-STRAIGHT LEVER, 5AMPS,Solder - 70119144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, PRECISION, SubMiniature, Basic,Actuator-STRAIGHT LEVER, 5AMPS,Solder
70119144
Switch, PRECISION, SubMiniature, Basic,Actuator-STRAIGHT LEVER, 5AMPS,Solder 70119144
5 A, Subminiature Basic Switches SM Series subminiature basic switches are used for simple or precision on/off application needs. These switches combine small size and light weight with ample electrical capacity, precision operation and long life. Features Available in Various Voltage and Current Ratings Variety of Integral and Auxiliary Actuators Elongated Mounting Hole for Easier Mounting Cover Securely Cemented to Base Specifications Wear-Resistant Phenolic Base and Cover Operating Temperature: –65° to +250°F (Standard Construction) UL Recognized, File #E12252 CSA Certified, File #LR41372

5 A, Subminiature Basic Switches
SM Series subminiature basic switches are used for simple or precision on/off application needs. These switches combine small size and light weight with ample electrical capacity, precision operation and long life.
Features

  • Available in Various Voltage and Current Ratings
  • Variety of Integral and Auxiliary Actuators
  • Elongated Mounting Hole for Easier Mounting
  • Cover Securely Cemented to Base
    Specifications
  • Wear-Resistant Phenolic Base and Cover
  • Operating Temperature: –65° to +250°F (Standard Construction)
  • UL Recognized, File #E12252
  • CSA Certified, File #LR41372
Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 111SM1 480-2326-ND 73K2466 111SM1 70119144
Product Name MICRO SWITCH SM Series Subminiature Basic Switch, Single Pole Double Throw (SPDT), 250 Vac, 5 A, Straight Lever Actuator, Solder Termination Snap Action, Limit Switches Microswitch Straight Lever Spdt 5A 250V; Microswitch Type Honeywell Basic / Snap Action Switches Switch, PRECISION, SubMiniature, Basic,Actuator-STRAIGHT LEVER, 5AMPS,Solder
Actuator Style Lever Style Lever Style Lever Style Lever Lever Style
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark; CE Certification RoHS RoHS RoHS UL List; CSA Mark
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -65 to 185 F (-54 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - K1022806 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details